Manufacturer: Vishay
Win Source Part Number: 845029-VLMW1500-GS08
Series: CHIPLED
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: VLMW1500
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VLMW1500GS08, VLMW1500-GS08CT, VLMW1500-GS08DKR, VLMW1500-GS08TR, Q8754680AB
CHIPLED(0402) WHITE ULTRABRIGHT -e4
CHIPLED(0402) WHITE ULTRABRIGHT -e4
CHIPLED(0402) WHITE ULTRABRIGHT -e4
White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
Standard LEDs - SMD 0402 WHITE Non-Diff
5mA 112.5mcd 黄色透镜 -30°C~+80°C White 130° 70mW 2.9V 0402 Light Emitting Diodes (LED) ROHS
LED, WHITE, 180MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes
LED, WHITE, 180MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 845029-VLMW1500-GS08 | 1807042 | 1807213P | VLMW1500-GS08CT-ND | VLMW1500-GS08 | VLMW1500-GS08 | 07W9700 |
| Product Name | LED Indication - Discrete - VLMW1500-GS08 | COB LEDs | COB LEDs | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, White, 180Mcd; Led Color Vishay |
| LED Package: | 1 x 0.5 x 0.35mm | 0402 (1005 Metric) | |||||
| LED Type | White; White | White | White; White | White; White | |||
| Viewing Angle | 65 degrees | 65 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 180 milliCandela | 180 milliCandela | 112 milliCandela | 112 milliCandela | 180 milliCandela |