Vishay Precision Group LED Indication - Discrete VLMV3100-GS08

Description
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead
Request a Quote Datasheet
Description
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMV3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMV3100-GS08TR-ND
LED Indication - Discrete VLMV3100-GS08TR-ND
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMV3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMV3100-GS08CT-ND
LED Indication - Discrete VLMV3100-GS08CT-ND
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMV3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMV3100-GS08DKR-ND
LED Indication - Discrete VLMV3100-GS08DKR-ND
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMV3100-GS08
1279389-VLMV3100-GS08
LED Indication - Discrete - VLMV3100-GS08 1279389-VLMV3100-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279389-VLMV3100-GS0 8 Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Common Cathode Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 8mcd Green, 10mcd Red Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 571nm Green, 620nm Red Wavelength - Peak: 565nm Green, 635nm Red Categories: Optoelectronics Supplier Device Package: 3-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Homepage: www.vishay.com Manufacturer Package: 3-SMD, J-Lead Height (Maximum): 1.85mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Communications & Networking, Audio, Imaging, Video & Vision Family Part Number: VLMV3100 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.00mm L x 2.80mm W Voltage - Forward (Vf): 2.2V Green, 2V Red

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279389-VLMV3100-GS08
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Common Cathode
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 8mcd Green, 10mcd Red
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 571nm Green, 620nm Red
Wavelength - Peak: 565nm Green, 635nm Red
Categories: Optoelectronics
Supplier Device Package: 3-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 3-SMD, J-Lead
Height (Maximum): 1.85mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Communications & Networking, Audio, Imaging, Video & Vision
Family Part Number: VLMV3100
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.00mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V Green, 2V Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMV3100-GS08
Standard LEDs - SMD VLMV3100-GS08
Standard LEDs - SMD Green/Red Non-Diff 6.0mcd(max)@10mA

Standard LEDs - SMD Green/Red Non-Diff 6.0mcd(max)@10mA

Buy Now Datasheet
Led, Plcc-3, Green, Red, R 6Mcd, G 6Mcd, 120 , R 10Ma, G 10Ma Rohs Compliant Vishay - 53W2027 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc-3, Green, Red, R 6Mcd, G 6Mcd, 120 , R 10Ma, G 10Ma Rohs Compliant Vishay
53W2027
Led, Plcc-3, Green, Red, R 6Mcd, G 6Mcd, 120 , R 10Ma, G 10Ma Rohs Compliant Vishay 53W2027
LED, PLCC-3, Green, Red, R 6mcd, G 6mcd, 120 , R 10mA, G 10mA RoHS Compliant: Yes

LED, PLCC-3, Green, Red, R 6mcd, G 6mcd, 120 , R 10mA, G 10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Round, Red/green, 6Mcd, 625/575Nm; Led Color Vishay - 05W7015 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Red/green, 6Mcd, 625/575Nm; Led Color Vishay
05W7015
Led, Round, Red/green, 6Mcd, 625/575Nm; Led Color Vishay 05W7015
LED, ROUND, RED/GREEN, 6MCD, 625/575NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcd; Product Range:- RoHS Compliant: Yes

LED, ROUND, RED/GREEN, 6MCD, 625/575NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Round, Red/grn, 6Mcd, 625/575Nm, Full Reel; Led Color Vishay - 20M6284 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Red/grn, 6Mcd, 625/575Nm, Full Reel; Led Color Vishay
20M6284
Led, Round, Red/grn, 6Mcd, 625/575Nm, Full Reel; Led Color Vishay 20M6284
LED, ROUND, RED/GRN, 6MCD, 625/575NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcd RoHS Compliant: Yes

LED, ROUND, RED/GRN, 6MCD, 625/575NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6mcd, G 6mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMV3100-GS08TR-ND 1279389-VLMV3100-GS08 VLMV3100-GS08 53W2027 05W7015
Product Name LED Indication - Discrete LED Indication - Discrete - VLMV3100-GS08 Standard LEDs - SMD Led, Plcc-3, Green, Red, R 6Mcd, G 6Mcd, 120 , R 10Ma, G 10Ma Rohs Compliant Vishay Led, Round, Red/green, 6Mcd, 625/575Nm; Led Color Vishay
LED Package: 3-SMD, J-Lead
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å) 571 nm (5710 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-325VRT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details