Vishay Precision Group High Power LEDs - Single Color VLMU5200-405-140

Description
High Power LEDs - Single Color UV 405nm 2500mW InGaN 140deg
Datasheet
Description
High Power LEDs - Single Color UV 405nm 2500mW InGaN 140deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
VLMU5200-405-140
High Power LEDs - Single Color VLMU5200-405-140
High Power LEDs - Single Color UV 405nm 2500mW InGaN 140deg

High Power LEDs - Single Color UV 405nm 2500mW InGaN 140deg

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VLMU5200-405-140
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA3528LECCT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details