Vishay Precision Group High Power LEDs - Single Color VLMU3500-385-060

Description
High Power LEDs - Single Color UV 385nm 780mW InGaN 3.4V 30 degree
Datasheet
Description
High Power LEDs - Single Color UV 385nm 780mW InGaN 3.4V 30 degree
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
VLMU3500-385-060
High Power LEDs - Single Color VLMU3500-385-060
High Power LEDs - Single Color UV 385nm 780mW InGaN 3.4V 30 degree

High Power LEDs - Single Color UV 385nm 780mW InGaN 3.4V 30 degree

Buy Now Datasheet
Hb Led, Ultra Violet, Smd; Product Range Vishay - 58Y6803 - Newark, An Avnet Company
Chicago, IL, United States
Hb Led, Ultra Violet, Smd; Product Range Vishay
58Y6803
Hb Led, Ultra Violet, Smd; Product Range Vishay 58Y6803
HB LED, ULTRA VIOLET, SMD; Product Range:VLMU3500 Series; LED Color:Ultra Violet; Wavelength Typ:385nm; Viewing Angle:60°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Power Dissipation Pd:2.8W RoHS Compliant: Yes

HB LED, ULTRA VIOLET, SMD; Product Range:VLMU3500 Series; LED Color:Ultra Violet; Wavelength Typ:385nm; Viewing Angle:60°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Power Dissipation Pd:2.8W RoHS Compliant: Yes

Supplier's Site Datasheet
Hb Led, Ultra Violet, Smd; Product Range Vishay - 58Y6804 - Newark, An Avnet Company
Chicago, IL, United States
Hb Led, Ultra Violet, Smd; Product Range Vishay
58Y6804
Hb Led, Ultra Violet, Smd; Product Range Vishay 58Y6804
HB LED, ULTRA VIOLET, SMD; Product Range:VLMU3500 Series; LED Color:Ultra Violet; Wavelength Typ:385nm; Viewing Angle:60°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Power Dissipation Pd:2.8W RoHS Compliant: Yes

HB LED, ULTRA VIOLET, SMD; Product Range:VLMU3500 Series; LED Color:Ultra Violet; Wavelength Typ:385nm; Viewing Angle:60°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Power Dissipation Pd:2.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMU3500-385-060 58Y6803
Product Name High Power LEDs - Single Color Hb Led, Ultra Violet, Smd; Product Range Vishay
LED Type Ultraviolet; Ultra Violet
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) - AA3528VR41S-C1 - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details