LED, ULTRA VIOLET, 367NM, 0606; LED Colour:Ultra Violet; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:367nm; Luminous Intensity:-; Viewing Angle:135°; Lens Shape:Square; Product RoHS Compliant: Yes
High Power LEDs - Single Color UV 367nm 18mW 3.5V InGAN 67.5deg
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1336267 | 1336267P | 97Y9713 | VLMU1610-365-135 |
| Product Name | UV LEDs | UV LEDs | Led, Ultra Violet, 367Nm, 0606; Led Colour Vishay | High Power LEDs - Single Color |
| LED Package: | 1.6 x 1.6 x 1.38mm | |||
| LED Type | Ultraviolet | Ultraviolet | Ultraviolet | |
| Peak Wavelength | 370 nm (3700 Å) | 370 nm (3700 Å) | 367 nm (3670 Å) | |
| Viewing Angle | 135 degrees | 135 degrees | 135 degrees | |
| Number of Array Elements | 1 | 1 |