LED GREEN 0603 SMD
LED GREEN 0603 SMD
Green 525nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 751-VLMTG1401-GS08DKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Green |
| Peak Wavelength | 518 nm (5180 Å) |
| Viewing Angle | 146 degrees |