Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 800914-VLMTG1400-GS0
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 146°
Millicandela Rating: 1400mcd
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 518nm
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Green 525nm LED Indication - Discrete 2.85V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.85V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.85V 0603 (1608 Metric)
True Green LED 525nm 1400mcd SMD 0603
True Green LED 525nm 1400mcd SMD 0603
True Green LED 525nm 1400mcd SMD 0603
High Power LEDs - Single Color Green 525nm 1400mcd 2.85V 73deg 0603
LED, GREEN, 1.4CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.85V; Wavelength Typ:525nm; Luminous Intensity:1.4cd; Viewing Angle:146°; Lens Shape:Rectangular RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 800914-VLMTG1400-GS08 | VLMTG1400-GS08DKR-ND | 1612192P | 1612192 | VLMTG1400-GS08 | 60AC3942 |
| Product Name | LED Indication - Discrete - VLMTG1400-GS08 | LED Indication - Discrete | LEDs | LEDs | High Power LEDs - Single Color | Led, Green, 1.4Cd, 525Nm; Led Color Vishay |
| LED Type | Green; Green | Green | Green; Green | Green; Green | ||
| Peak Wavelength | 525 nm (5250 Å) | 518 nm (5180 Å) | 535 nm (5350 Å) | 525 nm (5250 Å) | ||
| Viewing Angle | 146 degrees | 146 degrees | 146 degrees | 146 degrees | ||
| Forward Voltage | 2.85 volts | 2.85 volts | 3.2 volts | 2.85 volts | ||
| Lens Type | Flat Lens | Flat Lens |