Vishay Precision Group LED Indication - Discrete VLMT3100-GS18

Description
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMT3100-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMT3100-GS18-ND
LED Indication - Discrete VLMT3100-GS18-ND
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMT3100-GS18
Standard LEDs - SMD VLMT3100-GS18
Standard LEDs - SMD Red 618nm PLCC-2 1.1mcd

Standard LEDs - SMD Red 618nm PLCC-2 1.1mcd

Buy Now Datasheet
Led, Red, 1.1Mcd, 625Nm, Full Reel; Led Color Vishay - 62W1165 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.1Mcd, 625Nm, Full Reel; Led Color Vishay
62W1165
Led, Red, 1.1Mcd, 625Nm, Full Reel; Led Color Vishay 62W1165
LED, RED, 1.1MCD, 625NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:1.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.1MCD, 625NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:1.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMT3100-GS18-ND VLMT3100-GS18 62W1165
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 1.1Mcd, 625Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1.1 milliCandela 1.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241865-SML-LXIL0603SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 75 degrees
View Details
3 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details