Vishay Precision Group LED Indication - Discrete VLMS334AABB-GS08

Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS334AABB-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS334AABB-GS08CT-ND
LED Indication - Discrete VLMS334AABB-GS08CT-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS334AABB-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS334AABB-GS08DKR-ND
LED Indication - Discrete VLMS334AABB-GS08DKR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS334AABB-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS334AABB-GS08TR-ND
LED Indication - Discrete VLMS334AABB-GS08TR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1020749-VLMS334AABB-GS08
Optoelectronics - LED Indication - Discrete 1020749-VLMS334AABB-GS08
Win Source Part Number: 1020749-VLMS334AABB- GS08 Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, VLM.334 Color: Red Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 630nm Height (Max): 1.85mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMS334AABB-GS08TR,V LMS334AABB-GS08DKR,V LMS334AABB-GS08-ND,V LMS334AABB-GS08CT Base Product Number: VLMS334

Win Source Part Number: 1020749-VLMS334AABB-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, VLM.334
Color: Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 1600mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 630nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMS334AABB-GS08TR,VLMS334AABB-GS08DKR,VLMS334AABB-GS08-ND,VLMS334AABB-GS08CT
Base Product Number: VLMS334

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS334AABB-GS08
Standard LEDs - SMD VLMS334AABB-GS08
Standard LEDs - SMD 1120-2800mcd @50mA Super Red

Standard LEDs - SMD 1120-2800mcd @50mA Super Red

Buy Now Datasheet
Led, Red, 1.6Cd, 630Nm, Plcc-2, Full Reel; Led Color Vishay - 27X1593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Cd, 630Nm, Plcc-2, Full Reel; Led Color Vishay
27X1593
Led, Red, 1.6Cd, 630Nm, Plcc-2, Full Reel; Led Color Vishay 27X1593
LED, RED, 1.6CD, 630NM, PLCC-2, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 1.6CD, 630NM, PLCC-2, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Cd, 630Nm, Plcc-2; Led Color Vishay - 27X1592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Cd, 630Nm, Plcc-2; Led Color Vishay
27X1592
Led, Red, 1.6Cd, 630Nm, Plcc-2; Led Color Vishay 27X1592
LED, RED, 1.6CD, 630NM, PLCC-2; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6CD, 630NM, PLCC-2; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS334AABB-GS08CT-ND 1020749-VLMS334AABB-GS08 VLMS334AABB-GS08 27X1593
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Red, 1.6Cd, 630Nm, Plcc-2, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 1600 milliCandela 1600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 67-1871-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details