Vishay Intertechnology, Inc. LED Indication - Discrete VLMS333T2V2-GS18

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS333T2V2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS333T2V2-GS18-ND
LED Indication - Discrete VLMS333T2V2-GS18-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS333T2V2-GS18
Standard LEDs - SMD VLMS333T2V2-GS18
Standard LEDs - SMD Super red PLCC-2 630nm 550mcd

Standard LEDs - SMD Super red PLCC-2 630nm 550mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS333T2V2-GS18-ND VLMS333T2V2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Circular LED lamp - SLR-332DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers