Vishay Precision Group LEDs VLMS333T2V2-GS08

Description
Vishay VLMS333T2V2-GS08 LED
Request a Quote Datasheet
Description
Vishay VLMS333T2V2-GS08 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9191023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS333T2V2-GS08 LED

Vishay VLMS333T2V2-GS08 LED

Supplier's Site
LEDs - 7734129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS333T2V2-GS08 LED

Vishay VLMS333T2V2-GS08 LED

Supplier's Site
LEDs - 7734129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS333T2V2-GS08 LED

Vishay VLMS333T2V2-GS08 LED

Supplier's Site
LED Indication - Discrete - VLMS333T2V2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS333T2V2-GS08CT-ND
LED Indication - Discrete VLMS333T2V2-GS08CT-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS333T2V2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS333T2V2-GS08DKR-ND
LED Indication - Discrete VLMS333T2V2-GS08DKR-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS333T2V2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS333T2V2-GS08TR-ND
LED Indication - Discrete VLMS333T2V2-GS08TR-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS333T2V2-GS08
Standard LEDs - SMD VLMS333T2V2-GS08
Standard LEDs - SMD Red SMD PLCC2

Standard LEDs - SMD Red SMD PLCC2

Buy Now Datasheet
Led, Red, 550Mcd, 630Nm, Smd; Led Color Vishay - 48W3645 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 550Mcd, 630Nm, Smd; Led Color Vishay
48W3645
Led, Red, 550Mcd, 630Nm, Smd; Led Color Vishay 48W3645
LED, RED, 550MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, RED, 550MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9191023 7734129P VLMS333T2V2-GS08CT-ND VLMS333T2V2-GS08 48W3645
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Red, 550Mcd, 630Nm, Smd; Led Color Vishay
LED Package: 3 x 2.8 x 1.75mm 2-SMD, J-Lead
LED Type Red; Clear Red Red; Red
Peak Wavelength 639 nm (6390 Å) 639 nm (6390 Å) 630 nm (6300 Å)
Luminous Intensity 1100 milliCandela 550 milliCandela 550 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details