Vishay Intertechnology, Inc. LED Indication - Discrete VLMS31K1L2-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS31K1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS31K1L2-GS08DKR-ND
LED Indication - Discrete VLMS31K1L2-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS31K1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS31K1L2-GS08TR-ND
LED Indication - Discrete VLMS31K1L2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS31K1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS31K1L2-GS08CT-ND
LED Indication - Discrete VLMS31K1L2-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Led, Aec-Q101, Red, 8.5Mcd, 630Nm Rohs Compliant Vishay - 58AJ2833 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 8.5Mcd, 630Nm Rohs Compliant Vishay
58AJ2833
Led, Aec-Q101, Red, 8.5Mcd, 630Nm Rohs Compliant Vishay 58AJ2833
LED, AEC-Q101, RED, 8.5MCD, 630NM ROHS COMPLIANT: YES

LED, AEC-Q101, RED, 8.5MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS31K1L2-GS08
Standard LEDs - SMD VLMS31K1L2-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS31K1L2-GS08DKR-ND 58AJ2833 VLMS31K1L2-GS08
Product Name LED Indication - Discrete Led, Aec-Q101, Red, 8.5Mcd, 630Nm Rohs Compliant Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details