Vishay Intertechnology, Inc. LED Indication - Discrete VLMS31J1L2-GS18

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS31J1L2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS31J1L2-GS18-ND
LED Indication - Discrete VLMS31J1L2-GS18-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS31J1L2-GS18
Standard LEDs - SMD VLMS31J1L2-GS18
Standard LEDs - SMD Red Clear Non-Diff 4.5-18mcd@10mA

Standard LEDs - SMD Red Clear Non-Diff 4.5-18mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS31J1L2-GS18-ND VLMS31J1L2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCMEDGCBD110WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details