Vishay Intertechnology, Inc. LED Indication - Discrete VLMS31J1L2-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMS31J1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS31J1L2-GS08TR-ND
LED Indication - Discrete 751-VLMS31J1L2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMS31J1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS31J1L2-GS08DKR-ND
LED Indication - Discrete 751-VLMS31J1L2-GS08DKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLMS31J1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS31J1L2-GS08CT-ND
LED Indication - Discrete 751-VLMS31J1L2-GS08CT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS31J1L2-GS08
Standard LEDs - SMD VLMS31J1L2-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet
Smd-Led Red Plcc2 Vishay - 98M4665 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Led Red Plcc2 Vishay
98M4665
Smd-Led Red Plcc2 Vishay 98M4665
SMD-LED RED PLCC2

SMD-LED RED PLCC2

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMS31J1L2-GS08TR-ND VLMS31J1L2-GS08 98M4665
Product Name LED Indication - Discrete Standard LEDs - SMD Smd-Led Red Plcc2 Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers