Vishay Intertechnology, Inc. LED Indication - Discrete VLMS3101-GS18

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS3101-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS3101-GS18-ND
LED Indication - Discrete VLMS3101-GS18-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS3101-GS18
Standard LEDs - SMD VLMS3101-GS18
Standard LEDs - SMD Red Non-Diffused 11.2mcd(max)@10mA

Standard LEDs - SMD Red Non-Diffused 11.2mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS3101-GS18-ND VLMS3101-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers