Vishay Intertechnology, Inc. LED Indication - Discrete VLMS3100-GS18

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS3100-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS3100-GS18-ND
LED Indication - Discrete VLMS3100-GS18-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS3100-GS18
Standard LEDs - SMD VLMS3100-GS18
Standard LEDs - SMD Red Non-Diffused 7.1mcd(max)@10mA

Standard LEDs - SMD Red Non-Diffused 7.1mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS3100-GS18-ND VLMS3100-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details