Win Source Part Number: 1001928-VLMS3100-GS0
Category: Optoelectronics>LED Indication - Discrete
Series: VLM.3
Color: Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 7.1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 640nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1472-1,751-1472-
Base Product Number: VLMS3100
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Standard LEDs - SMD Red Non-Diffused 7.1mcd(max)@10mA
Surface-Mount/Axial LED Lamp,Orange-Red,LED-
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1001928-VLMS3100-GS08 | 751-1472-1-ND | VLMS3100-GS08 | 98M4669 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD | Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay |
| LED Type | Red; Red | Red | ||
| Peak Wavelength | 630 nm (6300 Å) | 640 nm (6400 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | ||
| Forward Voltage | 2 volts | 2 volts |