Vishay Intertechnology, Inc. LED Indication - Discrete VLMS30K2L2-GS08

Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMS30K2L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS30K2L2-GS08DKR-ND
LED Indication - Discrete 751-VLMS30K2L2-GS08DKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLMS30K2L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS30K2L2-GS08TR-ND
LED Indication - Discrete 751-VLMS30K2L2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMS30K2L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMS30K2L2-GS08CT-ND
LED Indication - Discrete 751-VLMS30K2L2-GS08CT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS30K2L2-GS08
Standard LEDs - SMD VLMS30K2L2-GS08
Standard LEDs - SMD SMD-LED LC RED PLCC2

Standard LEDs - SMD SMD-LED LC RED PLCC2

Buy Now Datasheet
Led, Red, 18Mcd, 636Nm, Full Reel; Led Color Vishay - 62W1158 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 18Mcd, 636Nm, Full Reel; Led Color Vishay
62W1158
Led, Red, 18Mcd, 636Nm, Full Reel; Led Color Vishay 62W1158
LED, RED, 18MCD, 636NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 18MCD, 636NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMS30K2L2-GS08DKR-ND VLMS30K2L2-GS08 62W1158
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 18Mcd, 636Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 636 nm (6360 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 14 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers