Vishay Precision Group LED Indication - Discrete VLMS30K1L2-GS08

Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS30K1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS30K1L2-GS08TR-ND
LED Indication - Discrete VLMS30K1L2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS30K1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS30K1L2-GS08CT-ND
LED Indication - Discrete VLMS30K1L2-GS08CT-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS30K1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS30K1L2-GS08DKR-ND
LED Indication - Discrete VLMS30K1L2-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R - 879-VLMS30K1L2-GS08 - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R
879-VLMS30K1L2-GS08
LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R 879-VLMS30K1L2-GS08
LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R

LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R

Supplier's Site
Led, Red, 2.4Mm, 18Mcd, 636Nm; Led Color Vishay - 35M3092 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 18Mcd, 636Nm; Led Color Vishay
35M3092
Led, Red, 2.4Mm, 18Mcd, 636Nm; Led Color Vishay 35M3092
LED, RED, 2.4MM, 18MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:18mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 18MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:18mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS30K1L2-GS08
Standard LEDs - SMD VLMS30K1L2-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS30K1L2-GS08TR-ND 879-VLMS30K1L2-GS08 35M3092 VLMS30K1L2-GS08
Product Name LED Indication - Discrete LED Uni-Color Red 635nm Automotive 2-Pin PLCC T/R Led, Red, 2.4Mm, 18Mcd, 636Nm; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 3.00mm Lx2.80mm W 2.4mm
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 636 nm (6360 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Luminous Intensity 13 milliCandela 18 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 609 milliwatts
Array Array
View Details
Specs
LED Type Green
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details