Vishay Intertechnology, Inc. LED Indication - Discrete VLMS30J1L2-GS18

Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS30J1L2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS30J1L2-GS18-ND
LED Indication - Discrete VLMS30J1L2-GS18-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS30J1L2-GS18
Standard LEDs - SMD VLMS30J1L2-GS18
Standard LEDs - SMD Red Clear Non-Diff 4.5-18mcd@2mA

Standard LEDs - SMD Red Clear Non-Diff 4.5-18mcd@2mA

Buy Now Datasheet
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay - 98M4660 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay
98M4660
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay 98M4660
Surface-Mount/Axial LED Lamp,Orange-Red,LED- 8d

Surface-Mount/Axial LED Lamp,Orange-Red,LED-8d

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS30J1L2-GS18-ND VLMS30J1L2-GS18 98M4660
Product Name LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details