Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD Red Clear Non-Diff
Surface-Mount/Axial LED Lamp,Orange-Red,LED-
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMS30J1K2-GS08TR-ND | VLMS30J1K2-GS08 | 98M4657 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Red | ||
| Peak Wavelength | 635 nm (6350 Å) | ||
| Viewing Angle | 120 degrees |