Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD Red 2.8mcd 624-636nm 1.8V 60deg PLCC-2
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMS3000-GS08TR-ND | VLMS3000-GS08 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Red | |
| Peak Wavelength | 635 nm (6350 Å) | |
| Viewing Angle | 120 degrees |