Vishay Intertechnology, Inc. LED Indication - Discrete VLMS235S2U1-GS08

Description
Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS235S2U1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS235S2U1-GS08DKR-ND
LED Indication - Discrete VLMS235S2U1-GS08DKR-ND
Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS235S2U1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS235S2U1-GS08CT-ND
LED Indication - Discrete VLMS235S2U1-GS08CT-ND
Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS235S2U1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS235S2U1-GS08TR-ND
LED Indication - Discrete VLMS235S2U1-GS08TR-ND
Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS235S2U1-GS08
Standard LEDs - SMD VLMS235S2U1-GS08
Standard LEDs - SMD Red 520mcd; 625nm 2.1V Vf MiniLED

Standard LEDs - SMD Red 520mcd; 625nm 2.1V Vf MiniLED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS235S2U1-GS08
Standard LEDs - SMD VLMS235S2U1-GS08
Standard LEDs - SMD Red 520mcd; 625nm 2.1V Vf MiniLED

Standard LEDs - SMD Red 520mcd; 625nm 2.1V Vf MiniLED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS235S2U1-GS08DKR-ND VLMS235S2U1-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details