Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
LED, RED, 1.4CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:1.4cd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Standard LEDs - SMD Super Red Power Mini
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMS234V2BA-GS08CT-ND | 06AC6529 | VLMS234V2BA-GS08 |
| Product Name | LED Indication - Discrete | Led, Red, 1.4Cd, 630Nm, Smd; Led Colour Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Red | Red | |
| Peak Wavelength | 639 nm (6390 Å) | 630 nm (6300 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 1400 milliCandela | 1400 milliCandela |