Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
LED, RED, 450MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD Super Red Clear Non-Diff
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMS233T1V1-GS08CT-ND | 77T9951 | VLMS233T1V1-GS08 |
| Product Name | LED Indication - Discrete | Led, Red, 450Mcd, 630Nm; Led Color Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Red | Red; Red | |
| Peak Wavelength | 639 nm (6390 Å) | 630 nm (6300 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 450 milliCandela | 450 milliCandela |