Vishay Intertechnology, Inc. LED Indication - Discrete VLMS20J2L1-GS08

Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS20J2L1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS20J2L1-GS08TR-ND
LED Indication - Discrete VLMS20J2L1-GS08TR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS20J2L1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS20J2L1-GS08CT-ND
LED Indication - Discrete VLMS20J2L1-GS08CT-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS20J2L1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS20J2L1-GS08DKR-ND
LED Indication - Discrete VLMS20J2L1-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS20J2L1-GS08
Standard LEDs - SMD VLMS20J2L1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet
Led, Aec-Q101, Super Red, 14Mcd, 630Nm Rohs Compliant Vishay - 58AJ2832 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Super Red, 14Mcd, 630Nm Rohs Compliant Vishay
58AJ2832
Led, Aec-Q101, Super Red, 14Mcd, 630Nm Rohs Compliant Vishay 58AJ2832
LED, AEC-Q101, SUPER RED, 14MCD, 630NM ROHS COMPLIANT: YES

LED, AEC-Q101, SUPER RED, 14MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS20J2L1-GS08TR-ND VLMS20J2L1-GS08 58AJ2832
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Aec-Q101, Super Red, 14Mcd, 630Nm Rohs Compliant Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details