LED RED CLEAR SMD MINILED SMD
LED RED CLEAR SMD MINILED SMD
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD Red Clear Non-Diff
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 751-VLMS20H2K1-GS08CT-ND | VLMS20H2K1-GS08 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Red | |
| Peak Wavelength | 643 nm (6430 Å) | |
| Viewing Angle | 120 degrees |