Vishay Intertechnology, Inc. LED Indication - Discrete VLMS2000-GS08

Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS2000-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS2000-GS08DKR-ND
LED Indication - Discrete VLMS2000-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS2000-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS2000-GS08TR-ND
LED Indication - Discrete VLMS2000-GS08TR-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMS2000-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS2000-GS08CT-ND
LED Indication - Discrete VLMS2000-GS08CT-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS2000-GS08
Standard LEDs - SMD VLMS2000-GS08
Standard LEDs - SMD Red 630nm 4.5mcd Mini SMD

Standard LEDs - SMD Red 630nm 4.5mcd Mini SMD

Buy Now Datasheet
Mini Smd Lc Red Vishay - 76R1398 - Newark, An Avnet Company
Chicago, IL, United States
Mini Smd Lc Red Vishay
76R1398
Mini Smd Lc Red Vishay 76R1398
MINI SMD LC RED

MINI SMD LC RED

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS2000-GS08DKR-ND VLMS2000-GS08 76R1398
Product Name LED Indication - Discrete Standard LEDs - SMD Mini Smd Lc Red Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758946P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details