Vishay Intertechnology, Inc. LED Indication - Discrete VLMRY3420-GS18

Description
Amber, Yellow 617nm Amber, 588nm Yellow LED Indication - Discrete 2.1V Amber, 2.1V Yellow 4-SMD, J-Lead
Request a Quote Datasheet
Description
Amber, Yellow 617nm Amber, 588nm Yellow LED Indication - Discrete 2.1V Amber, 2.1V Yellow 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMRY3420-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMRY3420-GS18-ND
LED Indication - Discrete VLMRY3420-GS18-ND
Amber, Yellow 617nm Amber, 588nm Yellow LED Indication - Discrete 2.1V Amber, 2.1V Yellow 4-SMD, J-Lead

Amber, Yellow 617nm Amber, 588nm Yellow LED Indication - Discrete 2.1V Amber, 2.1V Yellow 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMRY3420-GS18
Standard LEDs - SMD VLMRY3420-GS18
Standard LEDs - SMD Amb/Yel Clr Non-Diff 900/1120mcd@50mA

Standard LEDs - SMD Amb/Yel Clr Non-Diff 900/1120mcd@50mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMRY3420-GS18-ND VLMRY3420-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, J-Lead
LED Type Yellow; Amber
Peak Wavelength 590 to 624 nm (5900 to 6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers