Vishay Precision Group Led, High Brightness, Red, 39Lm, Full Reel; Product Range Vishay VLMR71AAAC-GS08

Description
LED, HIGH BRIGHTNESS, RED, 39LM, FULL REEL; Product Range:Little Star Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:120°; Luminous Flux @ Test:39lm; Forward Current If Max:400mA; Forward Current @ Test:400mA RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED, 39LM, FULL REEL; Product Range:Little Star Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:120°; Luminous Flux @ Test:39lm; Forward Current If Max:400mA; Forward Current @ Test:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red, 39Lm, Full Reel; Product Range Vishay - 83R0299 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red, 39Lm, Full Reel; Product Range Vishay
83R0299
Led, High Brightness, Red, 39Lm, Full Reel; Product Range Vishay 83R0299
LED, HIGH BRIGHTNESS, RED, 39LM, FULL REEL; Product Range:Little Star Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:120°; Luminous Flux @ Test:39lm; Forward Current If Max:400mA; Forward Current @ Test:400mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED, 39LM, FULL REEL; Product Range:Little Star Series; LED Color:Red; Wavelength Typ:630nm; Viewing Angle:120°; Luminous Flux @ Test:39lm; Forward Current If Max:400mA; Forward Current @ Test:400mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
VLMR71AAAC-GS08
High Power LEDs - Single Color VLMR71AAAC-GS08
High Power LEDs - Single Color Red Little star

High Power LEDs - Single Color Red Little star

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 83R0299 VLMR71AAAC-GS08
Product Name Led, High Brightness, Red, 39Lm, Full Reel; Product Range Vishay High Power LEDs - Single Color
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RCN-CW0X0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers