Vishay Intertechnology, Inc. LED Indication - Discrete VLMR33R2U2-GS08

Description
Amber 617nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 617nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMR33R2U2-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR33R2U2-GS08-ND
LED Indication - Discrete VLMR33R2U2-GS08-ND
Amber 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VLMR33R2U2-GS08-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Amber
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1279-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details