Vishay Intertechnology, Inc. LED Indication - Discrete VLMR334BACB-GS18

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMR334BACB-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR334BACB-GS18-ND
LED Indication - Discrete VLMR334BACB-GS18-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VLMR334BACB-GS18-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
PICOLED™ Series - SML-P12Y3T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 596 nm (5960 Å)
View Details
2 suppliers