Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 801097-VLMR334BACB-G
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 2200mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 632nm
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 1.85mm
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 2A (4 Weeks)
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
LED, RED, 2.2CD, 625NM, PLCC-2; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2.2cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
LED, RED, 2.2CD, 625NM, PLCC-2, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2.2cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
LED, RED, 2.2CD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2.2cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Standard LEDs - SMD 1800-4500mcd @50mA Red
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 801097-VLMR334BACB-GS08 | VLMR334BACB-GS08CT-ND | 27X1589 | VLMR334BACB-GS08 |
| Product Name | LED Indication - Discrete - VLMR334BACB-GS08 | LED Indication - Discrete | Led, Red, 2.2Cd, 625Nm, Plcc-2; Led Color Vishay | Standard LEDs - SMD |
| LED Type | Red; Red | Red | Red; Red | |
| Peak Wavelength | 625 nm (6250 Å) | 632 nm (6320 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts | |
| Lens Type | Flat Lens | Flat Lens |