Vishay Precision Group LED Indication - Discrete VLMR234ABCA-GS08

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMR234ABCA-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR234ABCA-GS08CT-ND
LED Indication - Discrete VLMR234ABCA-GS08CT-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMR234ABCA-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR234ABCA-GS08DKR-ND
LED Indication - Discrete VLMR234ABCA-GS08DKR-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMR234ABCA-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR234ABCA-GS08TR-ND
LED Indication - Discrete VLMR234ABCA-GS08TR-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Red, Rectangular, 2.2V, 50Ma, Smd, Full Reel; Led Color Vishay - 19X7756 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Rectangular, 2.2V, 50Ma, Smd, Full Reel; Led Color Vishay
19X7756
Led, Red, Rectangular, 2.2V, 50Ma, Smd, Full Reel; Led Color Vishay 19X7756
LED, RED, RECTANGULAR, 2.2V, 50MA, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, RECTANGULAR, 2.2V, 50MA, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, Rectangular, 2.2V, 50Ma, Smd; Led Color Vishay - 19X7755 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Rectangular, 2.2V, 50Ma, Smd; Led Color Vishay
19X7755
Led, Red, Rectangular, 2.2V, 50Ma, Smd; Led Color Vishay 19X7755
LED, RED, RECTANGULAR, 2.2V, 50MA, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, RECTANGULAR, 2.2V, 50MA, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMR234ABCA-GS08
Standard LEDs - SMD VLMR234ABCA-GS08
Standard LEDs - SMD Red Power Mini

Standard LEDs - SMD Red Power Mini

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMR234ABCA-GS08CT-ND 19X7756 VLMR234ABCA-GS08
Product Name LED Indication - Discrete Led, Red, Rectangular, 2.2V, 50Ma, Smd, Full Reel; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 632 nm (6320 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 2000 milliCandela 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details