Vishay Precision Group LED Indication - Discrete VLMR233T2V2-GS08

Description
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMR233T2V2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR233T2V2-GS08TR-ND
LED Indication - Discrete VLMR233T2V2-GS08TR-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMR233T2V2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR233T2V2-GS08CT-ND
LED Indication - Discrete VLMR233T2V2-GS08CT-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMR233T2V2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMR233T2V2-GS08DKR-ND
LED Indication - Discrete VLMR233T2V2-GS08DKR-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMR233T2V2-GS08
800550-VLMR233T2V2-GS08
LED Indication - Discrete - VLMR233T2V2-GS08 800550-VLMR233T2V2-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 800550-VLMR233T2V2-G S08 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 120° Millicandela Rating: 650mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 632nm Supplier Device Package: SMD MiniLED Dimension: 2.20mm L x 1.40mm W Lens Style: Rectangle with Flat Top Lens Size: 1.50mm x 0.90mm Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 1.40mm Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Part Number Series: VLM233

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 800550-VLMR233T2V2-GS08
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 650mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 632nm
Supplier Device Package: SMD MiniLED
Dimension: 2.20mm L x 1.40mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.50mm x 0.90mm
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 1.40mm
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Part Number Series: VLM233

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMR233T2V2-GS08
Standard LEDs - SMD VLMR233T2V2-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 625 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Vishay - 48W7141 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 625 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Vishay
48W7141
Led, Red, 625 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Vishay 48W7141
LED, Red, 625 nm, 2 V, 20 mA, 650 mcd RoHS Compliant: Yes

LED, Red, 625 nm, 2 V, 20 mA, 650 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMR233T2V2-GS08TR-ND 800550-VLMR233T2V2-GS08 VLMR233T2V2-GS08 48W7141
Product Name LED Indication - Discrete LED Indication - Discrete - VLMR233T2V2-GS08 Standard LEDs - SMD Led, Red, 625 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 632 nm (6320 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Small and high Brightness side-view RGB LED - MSL0601RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x1 (t=1.35)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details