Vishay Intertechnology, Inc. LED Indication - Discrete VLMPG33N1P2-GS18

Description
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMPG33N1P2-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMPG33N1P2-GS18DKR-ND
LED Indication - Discrete VLMPG33N1P2-GS18DKR-ND
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMPG33N1P2-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMPG33N1P2-GS18CT-ND
LED Indication - Discrete VLMPG33N1P2-GS18CT-ND
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMPG33N1P2-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMPG33N1P2-GS18TR-ND
LED Indication - Discrete VLMPG33N1P2-GS18TR-ND
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Surface-Mount/axial Led Lamp,green,clear,led-8D Vishay - 98M4631 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,green,clear,led-8D Vishay
98M4631
Surface-Mount/axial Led Lamp,green,clear,led-8D Vishay 98M4631
Surface-Mount/Axial LED Lamp,Green,Clear,LED -8d

Surface-Mount/Axial LED Lamp,Green,Clear,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMPG33N1P2-GS18
Standard LEDs - SMD VLMPG33N1P2-GS18
Standard LEDs - SMD Green Clear Non-Diff 28-71mcd@30mA

Standard LEDs - SMD Green Clear Non-Diff 28-71mcd@30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMPG33N1P2-GS18DKR-ND 98M4631 VLMPG33N1P2-GS18
Product Name LED Indication - Discrete Surface-Mount/axial Led Lamp,green,clear,led-8D Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1462-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details