Vishay Intertechnology, Inc. LED Indication - Discrete VLMPG31L1M2-GS18

Description
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMPG31L1M2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMPG31L1M2-GS18-ND
LED Indication - Discrete VLMPG31L1M2-GS18-ND
Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMPG31L1M2-GS18
Standard LEDs - SMD VLMPG31L1M2-GS18
Standard LEDs - SMD Green Clear Non-Diff 11.2-28mcd@20mA

Standard LEDs - SMD Green Clear Non-Diff 11.2-28mcd@20mA

Buy Now Datasheet
Smd-Led Puregreen Plcc2 Vishay - 98M4629 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Led Puregreen Plcc2 Vishay
98M4629
Smd-Led Puregreen Plcc2 Vishay 98M4629
SMD-LED PUREGREEN PLCC2

SMD-LED PUREGREEN PLCC2

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMPG31L1M2-GS18-ND VLMPG31L1M2-GS18 98M4629
Product Name LED Indication - Discrete Standard LEDs - SMD Smd-Led Puregreen Plcc2 Vishay
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-1135-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details