Vishay Intertechnology, Inc. LED Indication - Discrete VLMP3107-GS08

Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1471-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1471-2-ND
LED Indication - Discrete 751-1471-2-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1471-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Specs
LED Type Red; Red
Lens Type Domed Lens
View Details