Vishay Precision Group LED Indication - Discrete VLMP3102-GS08

Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1470-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1470-2-ND
LED Indication - Discrete 751-1470-2-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1470-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1470-1-ND
LED Indication - Discrete 751-1470-1-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1470-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1470-6-ND
LED Indication - Discrete 751-1470-6-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay - 48M8447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay
48M8447
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay 48M8447
LED, GREEN, 7.1MCD, 565NM, PLCC-2; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:7.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 7.1MCD, 565NM, PLCC-2; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:7.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay - 17X8421 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay
17X8421
Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay 17X8421
LED, GREEN, 7.1MCD, 565NM, PLCC-2; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:7.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 7.1MCD, 565NM, PLCC-2; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:7.1mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMP3102-GS08
Standard LEDs - SMD VLMP3102-GS08
Standard LEDs - SMD Green Non-Diffused 7.1mcd(max)@10mA

Standard LEDs - SMD Green Non-Diffused 7.1mcd(max)@10mA

Buy Now Datasheet
Fort Worth, TX, USA
LED; SMD-LED PUREGREEN PLCC2-E3
70061766
LED; SMD-LED PUREGREEN PLCC2-E3 70061766
LED; SMD-LED PUREGREEN PLCC2-E3

LED; SMD-LED PUREGREEN PLCC2-E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1470-2-ND 48M8447 VLMP3102-GS08 70061766
Product Name LED Indication - Discrete Led, Green, 7.1Mcd, 565Nm, Plcc-2; Led Color Vishay Standard LEDs - SMD LED; SMD-LED PUREGREEN PLCC2-E3
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å) 562 to 575 nm (5620 to 5750 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 4.95 milliCandela 7.1 milliCandela 7.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1014-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details