Vishay Intertechnology, Inc. LED Indication - Discrete VLMP3101-GS08

Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1469-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1469-2-ND
LED Indication - Discrete 751-1469-2-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMP3101-GS08
Standard LEDs - SMD VLMP3101-GS08
Standard LEDs - SMD Pure green PLCC-2 560nm 3.4mcd

Standard LEDs - SMD Pure green PLCC-2 560nm 3.4mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1469-2-ND VLMP3101-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1018-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details