Vishay Precision Group LED Indication - Discrete VLMP23L2M2-GS08

Description
Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMP23L2M2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMP23L2M2-GS08DKR-ND
LED Indication - Discrete VLMP23L2M2-GS08DKR-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMP23L2M2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMP23L2M2-GS08CT-ND
LED Indication - Discrete VLMP23L2M2-GS08CT-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMP23L2M2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMP23L2M2-GS08TR-ND
LED Indication - Discrete VLMP23L2M2-GS08TR-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Green, 28Mcd, 560Nm, Full Reel; Led Color Vishay - 62W1147 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 28Mcd, 560Nm, Full Reel; Led Color Vishay
62W1147
Led, Green, 28Mcd, 560Nm, Full Reel; Led Color Vishay 62W1147
LED, GREEN, 28MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:28V; Wavelength Typ:560nm; Luminous Intensity:28mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 28MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:28V; Wavelength Typ:560nm; Luminous Intensity:28mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMP23L2M2-GS08DKR-ND 62W1147
Product Name LED Indication - Discrete Led, Green, 28Mcd, 560Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green
Peak Wavelength 555 nm (5550 Å) 560 nm (5600 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 21 milliCandela 28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details