Vishay Intertechnology, Inc. LED Indication - Discrete VLMO33T1U2-GS18

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO33T1U2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO33T1U2-GS18-ND
LED Indication - Discrete VLMO33T1U2-GS18-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO33T1U2-GS18
Standard LEDs - SMD VLMO33T1U2-GS18
Standard LEDs - SMD Orange Clr Non-Diff 280-710mcd@30mA

Standard LEDs - SMD Orange Clr Non-Diff 280-710mcd@30mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO33T1U2-GS18-ND VLMO33T1U2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
View Details