Vishay Intertechnology, Inc. LED Indication - Discrete VLMO3100-GS18

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO3100-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO3100-GS18-ND
LED Indication - Discrete VLMO3100-GS18-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO3100-GS18
Standard LEDs - SMD VLMO3100-GS18
Standard LEDs - SMD Orange Non-Diffused 8.0mcd(typ)@10mA

Standard LEDs - SMD Orange Non-Diffused 8.0mcd(typ)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO3100-GS18-ND VLMO3100-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details