Vishay Intertechnology, Inc. LED Indication - Discrete VLMO3100-GS08

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO3100-GS08TR-ND
LED Indication - Discrete VLMO3100-GS08TR-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO3100-GS08DKR-ND
LED Indication - Discrete VLMO3100-GS08DKR-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO3100-GS08CT-ND
LED Indication - Discrete VLMO3100-GS08CT-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO3100-GS08
Standard LEDs - SMD VLMO3100-GS08
Standard LEDs - SMD Orange Non-Diffused 8.0mcd(typ)@10mA

Standard LEDs - SMD Orange Non-Diffused 8.0mcd(typ)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO3100-GS08TR-ND VLMO3100-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED - 70127359 - Allied Electronics, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 30 milliCandela
View Details
2 suppliers