Vishay Precision Group LED Indication - Discrete VLMO30L1M2-GS18

Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO30L1M2-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO30L1M2-GS18DKR-ND
LED Indication - Discrete VLMO30L1M2-GS18DKR-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO30L1M2-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO30L1M2-GS18CT-ND
LED Indication - Discrete VLMO30L1M2-GS18CT-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO30L1M2-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO30L1M2-GS18TR-ND
LED Indication - Discrete VLMO30L1M2-GS18TR-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO30L1M2-GS18
Standard LEDs - SMD VLMO30L1M2-GS18
Standard LEDs - SMD Orange Clr Non-Diff 11.2-28mcd@2mA

Standard LEDs - SMD Orange Clr Non-Diff 11.2-28mcd@2mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO30L1M2-GS18DKR-ND VLMO30L1M2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-1014-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details