Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD Orange Clr Non-Diff
LED, ORANGE, 2.4MM, 28MCD, 609NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:609nm; Luminous Intensity:28mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMO30L1M2-GS08TR-ND | VLMO30L1M2-GS08 | 35M3082 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, Orange, 2.4Mm, 28Mcd, 609Nm; Led Color Vishay |
| LED Package: | 2-SMD, J-Lead | 2.4mm | |
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 610 nm (6100 Å) | 609 nm (6090 Å) | |
| Viewing Angle | 120 degrees | 60 degrees | |
| Luminous Intensity | 20 milliCandela | 28 milliCandela |