Vishay Intertechnology, Inc. LED Indication - Discrete VLMO2100-GS08

Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO2100-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO2100-GS08-ND
LED Indication - Discrete VLMO2100-GS08-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO2100-GS08
Standard LEDs - SMD VLMO2100-GS08
Standard LEDs - SMD Orange Clr Non-Diff 3.55-7.1mcd@10mA

Standard LEDs - SMD Orange Clr Non-Diff 3.55-7.1mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO2100-GS08-ND VLMO2100-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers