Vishay Precision Group LED Indication - Discrete VLMO1500-GS08

Description
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO1500-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO1500-GS08CT-ND
LED Indication - Discrete VLMO1500-GS08CT-ND
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMO1500-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO1500-GS08DKR-ND
LED Indication - Discrete VLMO1500-GS08DKR-ND
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMO1500-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO1500-GS08TR-ND
LED Indication - Discrete VLMO1500-GS08TR-ND
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LEDs - 2576923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMO1500-GS08 LED

Vishay VLMO1500-GS08 LED

Supplier's Site
LEDs - 2576923P - RS Components, Ltd.
Corby, Northants, United Kingdom
CHIPLED(0402) SOFTORANGE ULTRABRIGHT -e4

CHIPLED(0402) SOFTORANGE ULTRABRIGHT -e4

Supplier's Site
LEDs - 2576922 - RS Components, Ltd.
Corby, Northants, United Kingdom
CHIPLED(0402) SOFTORANGE ULTRABRIGHT -e4

CHIPLED(0402) SOFTORANGE ULTRABRIGHT -e4

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
960837-VLMO1500-GS08
Optoelectronics - LED Indication - Discrete 960837-VLMO1500-GS08
Win Source Part Number: 960837-VLMO1500-GS08 Category: Optoelectronics>LED Indication - Discrete Series: CHIPLED Color: Orange Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 0.55mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Alternative Parts (Cross-Reference): SML-LX0402SOC-TR; APHHS1005SECKVLMO150 0-GS08.; VLMO1500GS08; VLMO1500GS08.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMO1500-GS08TR,VLMO 1500GS08,VLMO1500-GS 08DKR,VLMO1500-GS08C T Base Product Number: VLMO1500

Win Source Part Number: 960837-VLMO1500-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: CHIPLED
Color: Orange
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.55mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Alternative Parts (Cross-Reference): SML-LX0402SOC-TR; APHHS1005SECKVLMO1500-GS08.; VLMO1500GS08; VLMO1500GS08.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMO1500-GS08TR,VLMO1500GS08,VLMO1500-GS08DKR,VLMO1500-GS08CT
Base Product Number: VLMO1500

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMO1500-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMO1500-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMO1500-GS08
20mA 90mcd 605nm Orange 130° 2V 0402 Light Emitting Diodes (LED) ROHS

20mA 90mcd 605nm Orange 130° 2V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO1500-GS08
Standard LEDs - SMD VLMO1500-GS08
Standard LEDs - SMD 0402 SOFT ORANGE Non-Diff

Standard LEDs - SMD 0402 SOFT ORANGE Non-Diff

Buy Now Datasheet
Led, Orange, 90Mcd, 605Nm, Smd, 0402; Led Colour Vishay - 06AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 90Mcd, 605Nm, Smd, 0402; Led Colour Vishay
06AC6527
Led, Orange, 90Mcd, 605Nm, Smd, 0402; Led Colour Vishay 06AC6527
LED, ORANGE, 90MCD, 605NM, SMD, 0402; LED Colour:Orange; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 90MCD, 605NM, SMD, 0402; LED Colour:Orange; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 90Mcd, 605Nm, 0402, Full Reel; Led Color Vishay - 27W9798 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 90Mcd, 605Nm, 0402, Full Reel; Led Color Vishay
27W9798
Led, Orange, 90Mcd, 605Nm, 0402, Full Reel; Led Color Vishay 27W9798
LED, ORANGE, 90MCD, 605NM, 0402, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 90MCD, 605NM, 0402, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO1500-GS08CT-ND 2576923 960837-VLMO1500-GS08 VLMO1500-GS08 VLMO1500-GS08 06AC6527 27W9798
Product Name LED Indication - Discrete LEDs Optoelectronics - LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Orange, 90Mcd, 605Nm, Smd, 0402; Led Colour Vishay Led, Orange, 90Mcd, 605Nm, 0402, Full Reel; Led Color Vishay
LED Package: 0402 (1005 Metric)
LED Type Orange Orange; Orange Orange; Orange Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 90 milliCandela 90 milliCandela 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details