Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD Soft Orange Clear Non-Diff
20mA 90mcd 605nm Orange 130° 2V 0603 Light Emitting Diodes (LED) ROHS
LED, Orange, 605 nm, 2 V, 20 mA, 90 mcd RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMO1300-GS08DKR-ND | 7730446P | 7730446 | VLMO1300-GS08 | VLMO1300-GS08 | 48W7134 | 879-VLMO1300-GS08 |
| Product Name | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Orange, 605 Nm, 2 V, 20 Ma, 90 Mcd Rohs Compliant Vishay | LED ORANGE 0603 SMD |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8 x 0.8mm | 1.60mm Lx0.80mm W | ||||
| LED Type | Orange | Orange; Orange | Orange; Orange | Orange; Orange | |||
| Peak Wavelength | 611 nm (6110 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | 611 nm (6110 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | |||
| Luminous Intensity | 90 milliCandela | 90 milliCandela | 90 milliCandela | 90 milliCandela |