Red, Yellow 630nm Red, 588nm Yellow LED Indication - Discrete 1.9V Red, 2V Yellow 4-SMD, J-Lead
Standard LEDs - SMD Red/Yel 630/588nm PLCC-4
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMKE3400-GS18-ND | VLMKE3400-GS18 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-SMD, J-Lead | |
| LED Type | Red; Yellow; Multi-Colored | |
| Peak Wavelength | 590 to 643 nm (5900 to 6430 Å) | |
| Viewing Angle | 120 degrees |